The PTRD-T series is a 40A power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnOInO contacts and Class F insulation. The PTRD-1C-110S-T5-X variant has a 110 VDC coil, 1 Form C (SPDT) contacts, panel mounting with mounting tabs, epoxy sealing to IP67, and a 0.9 W coil power rating. It operates from -55°C to 100°C, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. Mechanical life is 10^7 operations, with 5 × 10^4 electrical cycles at 240 VAC resistive load. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1C-110S-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |