The 56.OA02.0624 is a safety relay with force-guided contacts, designed for use in safety circuits requiring compliance with IEC 60204, EN 60204, and EN ISO 13849. It features a 2 normally open and 4 normally closed contact configuration with a 6 VDC coil operating within a 4.2-9.6 VDC range and a coil resistance of 35 Ω. The relay is designed for PCB mounting with solder-side footprints listed in millimeters, adhering to DIN EN 50205 and IEC/EN 61810 standards for safety application. The contact material is specified as C AgSnO+0.2 µm Au. Its design ensures a minimum 0.5 mm air gap between open contacts during service life, even under failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA02.0624 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |