WAGO Relay module 788-615

Description
Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; with gold contacts; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; with gold contacts; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 788-615 - WAGO
Germantown, WI, United States
Relay module
788-615
Relay module 788-615
Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; with gold contacts; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 115 VAC; 2 changeover contacts; Limiting continuous current: 8 A; with gold contacts; Red status indicator; Module width: 15 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-788-615-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-788-615-ND
Power Relays, Over 2 Amps 2946-788-615-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 115VAC Coil DIN Rail

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 788-615 2946-788-615-ND
Product Name Relay module Power Relays, Over 2 Amps
Mounting DIN; DIN-35 rail DIN
Relay Type General
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-150 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Relay module - 788-607 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers