The PTRD-T series is a 40 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnOInO contacts, with optional AgCdO+Au gold-plated variants. The part is available in T2/T3 (PCB and QC pins) or T4/T5 (QC pins with mounting tabs) configurations, and operates at 9 VDC with a coil power of 0.9 W. It meets UL 508 and UL 873 spacing requirements, has an insulation resistance of 1,000 MΩ min at 500 VDC, and is certified to UL Class F insulation. The relay supports -55°C to 100°C operating temperature, has a mechanical life of 1 × 10⁷ operations, and is RoHS compliant. The specific variant PTRD-1A-9CT-OT2-X-G,
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRD-1A-9CT-OT2-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |