The OA 5602 safety relay is a force-guided contact relay designed for safety circuits, meeting IEC/EN 61810 and DIN EN 50205 standards. It is available in configurations of 2 NO/4 NC, 3 NO/3 NC, or 4 NO/2 NC contacts, with a 24 VDC coil voltage range of 16.8 to 38.4 V and a coil resistance of 570 Ω. The relay features solderable footprints and is approved for use in applications adhering to IEC 60204, EN 60204, and EN ISO 13849. All variants share force-guided contacts with a minimum 0.5 mm air gap between open contacts, ensuring fail-safe operation.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602,24V, 3NO/3NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.2433C | 56.OA02.2433C | 56.OA02.2433C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |