Picker Components General Purpose Relays PTRD-1A-48-XHG

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC resistive loads, and 2 HP at 250 VAC for motor loads. It offers a 4 kV dielectric option (-H) and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The part is RoHS compliant, has AgCdO contacts with optional gold plating, and operates with a 0.9 W coil. It has a 48 VDC coil rated for 31.2 Ω resistance, with a must-operate voltage of 36 VDC and a must-release voltage of 4.8 VDC. The relay supports an operating temperature range of -55°C to 100°C, features Class F insulation, and has a mechanical life of 1 × 10⁷ operations. Termination is via PCB pins with a 6-pin configuration when using the -1 option.

Datasheet Summary
Powered by GS/AI

The PTRD series is a 40 A general purpose PCB relay with a T90 footprint, rated for 240 VAC and 277 VAC resistive loads, and 2 HP at 250 VAC for motor loads. It offers a 4 kV dielectric option (-H) and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The part is RoHS compliant, has AgCdO contacts with optional gold plating, and operates with a 0.9 W coil. It has a 48 VDC coil rated for 31.2 Ω resistance, with a must-operate voltage of 36 VDC and a must-release voltage of 4.8 VDC. The relay supports an operating temperature range of -55°C to 100°C, features Class F insulation, and has a mechanical life of 1 × 10⁷ operations. Termination is via PCB pins with a 6-pin configuration when using the -1 option.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRD-1A-48-XHG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRD-1A-48-XHG
General Purpose Relays 2500-PTRD-1A-48-XHG
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 280VAC, Coil Type: Non-Latching, Features: 4 kV Dielectric, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -55°C to +125°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRD-1A-48-XHG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA12.1224 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861779 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 8 watts
View Details