The 56.OA01.1122S is a safety relay with force-guided contacts, designed for use in safety-critical control systems. It features a 2 NO/2 NC contact configuration and operates on a 110V DC coil voltage with a range of 77.0 to 176.0V. The relay is certified to meet IEC/EN 61810, DIN EN 50205, and applicable safety standards including IEC 60204 and EN ISO 13849. It is designed for PCB mounting with solder-side footprints as specified. Contact material is AgNi10 with a 5 µm gold plating (S variant).
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5601,110V,2NO/2NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA01.1122S | 56.OA01.1122S | 56.OA01.1122S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |