Picker Components General Purpose Relays PTRA-1A-220ST-T2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRA-1A-220ST-T2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRA-1A-220ST-T2-X
General Purpose Relays 2500-PTRA-1A-220ST-T2-X
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 165 VAC, Must Release Voltage: 86 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Coil Power: 2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRA-1A-220ST-T2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 788-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Timer Relays - 2171334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details