The OA 5601 safety relay with force-guided contacts is designed for safety-critical control circuits and meets DIN EN 50205 and IEC/EN 61810 standards. It has a 2 NO/2 NC contact configuration and operates at 24 VDC with a coil resistance of 770 Ω. The relay is rated for use in applications complying with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. The contact material is AgNi10 with a 0.2 μm gold plating, and the unit is designed for PCB mounting with dimensions specified in millimeters.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5601,24V, 2NO/2NC AgNi1+.2um1
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA01.2422N | 56.OA01.2422N | 56.OA01.2422N |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |