The PC796 series is an automotive SPDT relay designed for plug-in or PCB mounting, with a continuous contact rating of 80A at 14VDC and 40A at 24VDC. The variant PC796-1C-P1-12C-R-X features a 12VDC coil, PCB pins with a plastic bracket, and an integrated resistor. It has a coil power consumption of 2.3W, operates between -40°C and 125°C, and uses AgSnO2 contact material. The relay meets a dielectric strength of 500 Vrms between contacts and coil, and has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. Dimensions are 31.60 mm × 28.90 mm × 27.55 mm with terminal strength rated at 4N for PCB pins.
Mounting Type: Plastic Bracket, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 7.8 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 2ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 2.3W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC796-1C-P1-12C-R-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |