Altech Corp. Relays - Safety Relays 56.OA43.1121S

Description
Win Source Part Number: 1191204-56.OA43.1121 S Category: Relays>Safety Relays Series: * Package: Bulk Standard Package: 24 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Altech Corporation Base Product Number: 56.OA43
Request a Quote Datasheet
Description
Win Source Part Number: 1191204-56.OA43.1121 S Category: Relays>Safety Relays Series: * Package: Bulk Standard Package: 24 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Altech Corporation Base Product Number: 56.OA43
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Safety Relays - 1191204-56.OA43.1121S - Win Source Electronics
Laguna Hills, CA, United States
Relays - Safety Relays
1191204-56.OA43.1121S
Relays - Safety Relays 1191204-56.OA43.1121S
Win Source Part Number: 1191204-56.OA43.1121 S Category: Relays>Safety Relays Series: * Package: Bulk Standard Package: 24 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Altech Corporation Base Product Number: 56.OA43

Win Source Part Number: 1191204-56.OA43.1121S
Category: Relays>Safety Relays
Series: *
Package: Bulk
Standard Package: 24
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Altech Corporation
Base Product Number: 56.OA43

Buy Now
Relays - 56.OA43.1121S - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5643, 110VDC,2NO/1NC Contact

OA5643, 110VDC,2NO/1NC Contact

Buy Now
Safety Relays - 56.OA43.1121S - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Safety Relays
56.OA43.1121S
Safety Relays 56.OA43.1121S
Safety Relays OA5643, 110VDC,2NO/1NC Contact

Safety Relays OA5643, 110VDC,2NO/1NC Contact

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Safety Relays Electromechanical Relays Safety Relays
Product Number 1191204-56.OA43.1121S 56.OA43.1121S 56.OA43.1121S
Product Name Relays - Safety Relays Relays Safety Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.08 - Step relay 10A - 260882300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Industrial Relay - 700-CF400V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Safety Relays - 56.OA22.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details