The PC792H is an automotive plug-in or PCB mini ISO relay with a 1C (SPDT) contact form, rated for 60 A continuous current at 14 VDC resistive load and 30 A at 28 VDC resistive load, with a maximum switching voltage of 75 VDC. It features a dust cover enclosure, tin-plated terminals, and a metal bracket (C2) mounting option. The relay operates with a 6 VDC coil, consuming 1.8 W, has a must-operate voltage of 3.9 VDC, and a must-release voltage of 0.6 VDC, with an operate time of 7 ms and release time of 5 ms. It meets an operating temperature range of -40°C to 125°C and a storage temperature range of -40°C to 155°C. The contact material is AgSnO2, and it is RoHS compliant. Dimensions are 28.65 mm × 28.65 mm × 17.90 mm, with a weight of 47.0 g.
Mounting Type: Panel Mount with Metal Bracket, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.9 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC792H-1C-C2-6C-N-X |
| Product Name | Automotive Relays |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |