Altech Corp. Safety Relays 56.OA03.6062

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.6062 is a safety relay with 6 normally open and 2 normally closed force-guided contacts, designed for safety-critical control applications. It operates at 60 VDC with a coil resistance of 2880 Ω and meets IEC/EN 61810 and DIN EN 50205 standards for safety relay performance. The relay features AgNi10+5µmAu contact material and is mounted on a PCB with dimensions specified in millimeters, as shown in the footprint diagrams for 6 NO/2 NC variants.

Datasheet Summary
Powered by GS/AI

The 56.OA03.6062 is a safety relay with 6 normally open and 2 normally closed force-guided contacts, designed for safety-critical control applications. It operates at 60 VDC with a coil resistance of 2880 Ω and meets IEC/EN 61810 and DIN EN 50205 standards for safety relay performance. The relay features AgNi10+5µmAu contact material and is mounted on a PCB with dimensions specified in millimeters, as shown in the footprint diagrams for 6 NO/2 NC variants.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.6062 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.6062
Safety Relays 56.OA03.6062
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA03.6062
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.6033 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA03.2435 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details