The PC782 series is an automotive plug-in micro ISO PCB relay with 1A and 1C contact forms, designed for printed circuit board mounting. It operates from -40°C to 125°C and supports contact ratings up to 35A at 14VDC or 15A at 28VDC for 1A form, and 30A at 14VDC or 15A at 28VDC for the normally open contact of 1C form. The relay has a maximum switching voltage of 48VDC and a coil power consumption of 1.5W for the 1C contact form. The variant with a resistor in parallel has a pick-up voltage of 4.2VDC and a release voltage of 0.6VDC for the 6VDC coil. The device measures 26.00mm x 23.00mm x 15.50mm with PCB terminals and uses AgSnO2 contact material. A dust cover is integrated, and the relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 4.2 VDC, Must Release Voltage: .6 VC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-P-6C-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |