The 56.OA03.2426C is an 8-pole, 10-amp safety relay module with force-guided contacts, designed for DIN rail mounting and used in safety systems such as emergency stop modules and safety light curtains. It has a module length of 103.6 mm (4.08 in.), a coil voltage of 24 VDC, and contact configuration of 2NO/6NC. Contacts are made of AgSnO + 0.2µmAu, rated for 10A at 250VDC and 400VAC. The module includes a coil voltage LED indicator, reverse DC polarity protection, and surge suppression for DC coils. It complies with EN50205, UL/94/V0, VDE 0106 Protection Class II, and VDE 0110/group C 250VAC insulation class.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5603,24V, 2NO/6NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA03.2426C | 56.OA03.2426C | 56.OA03.2426C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |