The PC782-1C-48S1-R-X is an automotive plug-in micro ISO PCB relay with a 1C (SPDT) contact form, 48VDC coil voltage, flux-tight enclosure, and parallel resistor. It supports a maximum switching power of 350 W, with contact ratings of 30A at 14VDC and 15A at 28VDC for the NO contact, and 25A and 10A respectively for the NC contact. The relay operates from -40°C to 125°C, has a coil power consumption of 1.5 W, and meets a dielectric strength of 1000 Vrms between coil and contacts. It is PCB-mounted with a physical size of 26.00 mm × 23.00 mm × 15.50 mm and weighs 18.5 g. Contact material is AgSnO₂, initial contact resistance is 50 mΩ max, and it achieves 1 × 10⁵ electrical operations at rated load. The must-operate voltage is 33.6 VDC and must-release voltage is 4.8 VDC, with operate and release times of 10 ms and 7 ms respectively.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: Resistor, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1C-48S1-R-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |