The 56.OA12.4842 is a safety relay with force-guided contacts, configured as 4 normally open and 2 normally closed contacts, designed for safety circuits requiring compliance with IEC 60204 and EN ISO 13849. It operates at 48 VDC with a coil resistance of 2300 Ω and is mounted via PCB socket. Dimensions are provided in millimeters on the solder side, adhering to the footprint standard for 4 NO/2 NC configurations. The contact material is AgNi10 with a 0.2 µm gold plating. The relay meets DIN EN 50205 and IEC/EN 61810 standards.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA12.4842 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |