The PC782 is an automotive plug-in micro relay with SPST normally open (1A) contact form, designed for PCB or plug-in mounting. It operates at 48VDC coil voltage with a power consumption of 33.6W, has a maximum switching voltage of 48VDC, and can handle 35A at 14VDC resistive load. The relay features a sealed enclosure, operates from -40°C to 125°C, and meets a 100 m/s² shock resistance. It uses AgSnO2 contact material, has an initial contact resistance of 50 mΩ max, and weighs 18.5g. Dimensions are 26.00 mm × 23.00 mm × 15.50 mm. The part is RoHS compliant and flux-tight for automated soldering, with operate time of 10ms and release time of 7ms.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 35A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Flux Tight, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Coil Power: 1.20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC782-1A-48S1-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 48 volts |