TE Connectivity Electromechanical Relays & Contactors 1-1393203-4

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .606 Coil Resistance (OHM) : 3800 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 7 Contact Limiting Continuous Current (AMP) : 7 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .606 Coil Resistance (OHM) : 3800 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 7 Contact Limiting Continuous Current (AMP) : 7 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack Power PCB Relay U/UB (V23148) is a general purpose relay with a 1 form C contact arrangement, designed for DC coil operation in applications such as heating control and battery-powered equipment. It features a PCB-THT termination, weighs 8.7g, and is rated for 7A switching current at 250VAC with a maximum switching voltage of 400VAC. The coil operates at 48VDC with a rated power of 606mW and a coil resistance of 3800Ω. The relay has an initial dielectric strength of 2000Vrms between contact and coil, a clearance and creepage of 2.5mm between contact and coil, and meets IEC 61810 RT III wash-tight standards. It is rated for an ambient temperature range of -25°C to +70°C and has a mechanical endurance exceeding 20×10⁶ operations. The part number 1-1393203-4 corresponds to the V23148-A0008-A101 variant, which is monostable with a 48VDC coil and a single form C contact.

Datasheet Summary
Powered by GS/AI

The Schrack Power PCB Relay U/UB (V23148) is a general purpose relay with a 1 form C contact arrangement, designed for DC coil operation in applications such as heating control and battery-powered equipment. It features a PCB-THT termination, weighs 8.7g, and is rated for 7A switching current at 250VAC with a maximum switching voltage of 400VAC. The coil operates at 48VDC with a rated power of 606mW and a coil resistance of 3800Ω. The relay has an initial dielectric strength of 2000Vrms between contact and coil, a clearance and creepage of 2.5mm between contact and coil, and meets IEC 61810 RT III wash-tight standards. It is rated for an ambient temperature range of -25°C to +70°C and has a mechanical endurance exceeding 20×10⁶ operations. The part number 1-1393203-4 corresponds to the V23148-A0008-A101 variant, which is monostable with a 48VDC coil and a single form C contact.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393203-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393203-4
Electromechanical Relays & Contactors 1-1393203-4
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G  [.317 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 14.9 MM  [.586 INCH ] Product Length : 21.2 MM  [.834 INCH ] Product Width : 16.2 MM  [.637 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .606 Coil Resistance (OHM) : 3800 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 7 Contact Limiting Continuous Current (AMP) : 7 Contact Limiting Making Current (AMP) : 12 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 9 G  [.317 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Product Height : 14.9 MM  [.586 INCH ]
  • Product Length : 21.2 MM  [.834 INCH ]
  • Product Width : 16.2 MM  [.637 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .606
  • Coil Resistance (OHM) : 3800
  • Coil Voltage Rating (VDC) : 48
  • Contact Current Rating (AMP) : 7
  • Contact Limiting Continuous Current (AMP) : 7
  • Contact Limiting Making Current (AMP) : 12
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Relays - 1-1393203-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Power Relays, Over 2 Amps - 1-1393203-4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1-1393203-4-ND
Power Relays, Over 2 Amps 1-1393203-4-ND
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1-1393203-4
Relays - Power Relays, Over 2 Amps 1-1393203-4
RELAY GEN PURPOSE SPDT 7A 48V

RELAY GEN PURPOSE SPDT 7A 48V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1-1393203-4 1-1393203-4 1-1393203-4-ND 1-1393203-4
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
DC Power 0.6060 watts
DC Coil Voltage 48 volts 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1-1415033-1 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details
2 suppliers
General Purpose Relays - 1393223-6 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393118-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393239-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers