The 56.OA02.0633S is a safety relay with force-guided contacts, designed for use in safety circuits to meet international standards including IEC/EN 61810, IEC 60204, and EN ISO 13849. It features 3 normally open and 3 normally closed contacts, operates on a 6 VDC coil with a voltage range of 4.2-9.6 VDC, and has a coil resistance of 35 Ω. The relay is supplied in a PCB-mountable package with solder-side footprints matching the 3 NO/3 NC configuration. It meets safety requirements for machinery and control systems with a minimum 0.5 mm air gap between contacts maintained under failure conditions.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5602, 6V, 3NO/3NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA02.0633S | 56.OA02.0633S | 56.OA02.0633S |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |