Churod Americas, Inc. 16A Miniature Power Relay A16 Series

Description
16A Miniature Power Relay
Request a Quote
Description
16A Miniature Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A16 Series is a 16A miniature power relay with a 1 Form A (SPST) contact arrangement, designed for smart sockets, home appliances, and industrial control. It measures 18.2mm × 10.2mm × 14.9mm and uses PCB terminals. Coil voltages range from 3 to 48VDC with a fixed power of 400mW. The relay switches up to 277VAC/30VDC at 16A, with a maximum switching power of 4432VA/480W. Contacts are Ag alloy with 100mΩ max initial resistance. Dielectric strength is 4,000VAC between coil and contacts, and insulation resistance is 1,000MΩ min. at 500VDC. It operates from -40°C to +85°C, has a mechanical endurance of 10,000,000 cycles, and complies with cULus, TUV, and CQC standards. RoHS and REACH SvHC compliant, with a V-0 rated vented enclosure.

Datasheet Summary
Powered by GS/AI

The A16 Series is a 16A miniature power relay with a 1 Form A (SPST) contact arrangement, designed for smart sockets, home appliances, and industrial control. It measures 18.2mm × 10.2mm × 14.9mm and uses PCB terminals. Coil voltages range from 3 to 48VDC with a fixed power of 400mW. The relay switches up to 277VAC/30VDC at 16A, with a maximum switching power of 4432VA/480W. Contacts are Ag alloy with 100mΩ max initial resistance. Dielectric strength is 4,000VAC between coil and contacts, and insulation resistance is 1,000MΩ min. at 500VDC. It operates from -40°C to +85°C, has a mechanical endurance of 10,000,000 cycles, and complies with cULus, TUV, and CQC standards. RoHS and REACH SvHC compliant, with a V-0 rated vented enclosure.

Suppliers

Company
Product
Description
Supplier Links
16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Wayne, PA, United States
16A Miniature Power Relay
A16 Series
16A Miniature Power Relay A16 Series
16A Miniature Power Relay

16A Miniature Power Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number A16 Series
Product Name 16A Miniature Power Relay
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Approvals REACH SvHC compliance; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
8A Miniature Power Relay - CHZ05 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details