The PC730 series is a 30 amp power relay with a 2A or 2C contact configuration, designed for general-purpose switching applications. It features ¼ inch male quick connect terminals or PCB pins, with a top or side flanged case or PC mounting style. The part PC730-2A-P-220A uses PCB pins and a 220VAC coil, with a coil power consumption of 4.0VA and a must operate voltage of 176VAC. It is rated for 30A continuous current and 7500VA maximum switching power, with contacts made of AgCdO material. The relay operates within a temperature range of -40°C to 85°C and meets UL/cUL standards for dielectric strength of 1500 Vrms between contacts and 2500 Vrms between coil and contacts. Physical dimensions are 69.7 mm x 42.0 mm x 50.8 mm, and the unit weighs 70g.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 4.0VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC730-2A-P-220A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |