The 56.OA22.1224 is a safety relay with force-guided contacts, featuring a 2 NO/4 NC contact configuration and designed for PCB mounting. It operates at 12 VDC with a coil resistance of 150 Ω and a voltage range of 9.0 to 16.8 VDC. The device measures 5.2 mm in width and 2.5 mm in height. It complies with DIN EN 50205 and IEC/EN 61810, and is suitable for applications meeting IEC 60204, EN 60204, and EN ISO 13849 standards.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA22.1224 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |