The PC673-1A-TD-24D is a 30A SPST normally open power relay with a 24VDC coil, designed for DIN rail mounting. It features Fast-On terminals, dual contacts with T-bar construction, and a 4kV AC dielectric strength between coil and contacts. The relay operates at 1.9W coil power, with a maximum switching voltage of 277VAC and 150VDC. It has a mechanical service life of 5 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. Operating temperature ranges from -40°C to 85°C. The contact material is silver alloy, and the housing is UL94V-2 flame resistant. Terminal strength is 8N for Fast-On type.
Mounting Type: DIN Rail, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-TD-24D |
| Product Name | General Purpose Relays |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |