Altech Corp. Safety Relays 56.OA22.2451

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA22.2451 is a safety relay with force-guided contacts, designed for safety circuits meeting IEC 60204, EN 60204, DIN/VDE 0113, IEC/EN 62061, and EN ISO 13849 standards. It has a 5 NO/1 NC contact configuration, operates at a coil voltage of 24 VDC with a range of 18.0-33.6 VDC, and has a coil resistance of 720 Ω. The relay is designed for PCB mounting with dimensions of 5.2 mm width and 2.5 mm height, as specified for the 5 NO/1 NC variant. It is certified for use in safety-related control systems and conforms to DIN EN 50205 and IEC/EN 61810.

Datasheet Summary
Powered by GS/AI

The 56.OA22.2451 is a safety relay with force-guided contacts, designed for safety circuits meeting IEC 60204, EN 60204, DIN/VDE 0113, IEC/EN 62061, and EN ISO 13849 standards. It has a 5 NO/1 NC contact configuration, operates at a coil voltage of 24 VDC with a range of 18.0-33.6 VDC, and has a coil resistance of 720 Ω. The relay is designed for PCB mounting with dimensions of 5.2 mm width and 2.5 mm height, as specified for the 5 NO/1 NC variant. It is certified for use in safety-related control systems and conforms to DIN EN 50205 and IEC/EN 61810.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA22.2451 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA22.2451
Safety Relays 56.OA22.2451
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA22.2451
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
NC 1
Maximum Switching Current 8.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.4822 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA01.1131N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers