Picker Components General Purpose Relays PC673-1A-T-380AT

Description
Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC673-1A-T-380AT is a 30A SPST normally open power relay with a 380VAC coil, terminal mounting, and a test button. It features a T-bar dual contact design, 4kV AC dielectric strength between coil and contacts, and operates at -40°C to 85°C. The relay has a coil power consumption of 2.5VA, an operate and release time of 30ms maximum, and contact material of silver alloy. It is rated for 30A at 277VAC resistive load and meets UL94V-2 flame resistance standards. The unit weighs 90g and complies with the PC673 series specifications for mechanical life of 5×10⁷ operations and electrical life of 1×10⁵ operations.

Datasheet Summary
Powered by GS/AI

The PC673-1A-T-380AT is a 30A SPST normally open power relay with a 380VAC coil, terminal mounting, and a test button. It features a T-bar dual contact design, 4kV AC dielectric strength between coil and contacts, and operates at -40°C to 85°C. The relay has a coil power consumption of 2.5VA, an operate and release time of 30ms maximum, and contact material of silver alloy. It is rated for 30A at 277VAC resistive load and meets UL94V-2 flame resistance standards. The unit weighs 90g and complies with the PC673 series specifications for mechanical life of 5×10⁷ operations and electrical life of 1×10⁵ operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC673-1A-T-380AT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC673-1A-T-380AT
General Purpose Relays 2500-PC673-1A-T-380AT
Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Mounting Type: Panel Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 304 VAC, Must Release Voltage: 38 VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC673-1A-T-380AT
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 26.03 - Step relays 10A - 260380240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Safety Relays - 56.OA03.0626 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details