The OA/OW 5669 safety relay, part number 56.O 69.6011, is a force-guided contact relay designed for safety circuits, meeting DIN EN 50205 and IEC/EN 61810 standards. It has a 1 NO/1 NC contact configuration with a 60V DC coil, operating from 48.0 to 96.0V, and a coil resistance of 5200 Ω. The relay is designed for PCB mounting with solder terminals and complies with IEC 60204, EN 60204, and EN ISO 13849. Its contact material is AgSnO with a 0.2µm gold layer.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 69.6011 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 8.00 amps |