Churod Americas, Inc. 8A Forcibly Guided Relay CHSR2 Series

Description
8A Forcibly Guided Relay
Request a Quote
Description
8A Forcibly Guided Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHSR2 Series is an 8A forcibly guided relay with 1 Form A and 1 Form B or 2 Form C contact arrangements, designed for safety-critical applications such as emergency shut-off and machine control. It features forcibly guided contacts compliant with IEC61810-3, a PCB terminal mounting style, and dimensions of 28.8mm × 12.4mm × 25.4mm. The relay supports coil voltages from 5 to 110VDC with 700mW coil power, switches up to 8A at 250VAC or 6A at 30VDC, and offers insulation resistance of 1,000MΩ min. Surge voltage withstand is 10kV between coil and contacts and 6kV between contact sets. It meets cULus, TUV, and CQC requirements, is RoHS compliant, and operates reliably between -40°C and +85°C. Enclosure options include vented (RTII) and sealed (RTIII) versions.

Datasheet Summary
Powered by GS/AI

The CHSR2 Series is an 8A forcibly guided relay with 1 Form A and 1 Form B or 2 Form C contact arrangements, designed for safety-critical applications such as emergency shut-off and machine control. It features forcibly guided contacts compliant with IEC61810-3, a PCB terminal mounting style, and dimensions of 28.8mm × 12.4mm × 25.4mm. The relay supports coil voltages from 5 to 110VDC with 700mW coil power, switches up to 8A at 250VAC or 6A at 30VDC, and offers insulation resistance of 1,000MΩ min. Surge voltage withstand is 10kV between coil and contacts and 6kV between contact sets. It meets cULus, TUV, and CQC requirements, is RoHS compliant, and operates reliably between -40°C and +85°C. Enclosure options include vented (RTII) and sealed (RTIII) versions.

Suppliers

Company
Product
Description
Supplier Links
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Wayne, PA, United States
8A Forcibly Guided Relay
CHSR2 Series
8A Forcibly Guided Relay CHSR2 Series
8A Forcibly Guided Relay

8A Forcibly Guided Relay

Supplier's Site Datasheet

Technical Specifications

  Churod Americas, Inc.
Product Category Electromechanical Relays
Product Number CHSR2 Series
Product Name 8A Forcibly Guided Relay
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
Features Sealed Relay (optional feature)
Approvals REACH SvHC compliance; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
4 Pole, 6A Forcibly Guided Relay - CHSR4 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Single Throw
View Details
10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details