The PC673-1A-T-220D is a 30 A SPST-NO power relay with a 220 VDC coil, terminals, and a test button. It has a plug-in mounting style, measures 90 g in weight, and operates within -40°C to 85°C. The relay features a 4 kV AC dielectric strength between coil and contacts, 500 MΩ minimum insulation resistance, and uses silver alloy contacts. It meets UL94V-2 flammability rating with a mechanical life of 5 × 10· operations and an electrical life of 1 × 10µ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 165 VDC, Must Release Voltage: 33 VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag Alloy, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC673-1A-T-220D |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |