TE Connectivity Maxi Relays 1-1414610-0

Description
Body Features Product Weight : 38 G  [1.3 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.03 INCH ] Product Width : 25.9 MM  [1.031 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1500 Coil Power Rating DC (MILW) : 1600 Coil Resistance (OHM) : 90 Coil Suppression Method : Rp 470Ω Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 70 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Current Rating (85°C) (AMP) : 70 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Solder Process : Wave Solder Termination Features Relay Connection Type : PCB Tails Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote Datasheet
Description
Body Features Product Weight : 38 G  [1.3 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.03 INCH ] Product Width : 25.9 MM  [1.031 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1500 Coil Power Rating DC (MILW) : 1600 Coil Resistance (OHM) : 90 Coil Suppression Method : Rp 470Ω Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 70 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Current Rating (85°C) (AMP) : 70 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Solder Process : Wave Solder Termination Features Relay Connection Type : PCB Tails Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maxi Relays - 1-1414610-0 - TE Connectivity
Berwyn, PA, United States
Maxi Relays
1-1414610-0
Maxi Relays 1-1414610-0
Body Features Product Weight : 38 G  [1.3 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Base Material : Silver Alloy Contact Current Class (AMP) : >50 Dimensions Height Class (Mechanical) (MM) : 25 - 30 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 24.9 MM  [.98 INCH ] Product Length : 25.9 MM  [1.03 INCH ] Product Width : 25.9 MM  [1.031 INCH ] Width Class (Mechanical) (MM) : 25 - 30 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1500 Coil Power Rating DC (MILW) : 1600 Coil Resistance (OHM) : 90 Coil Suppression Method : Rp 470Ω Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 70 Contact Limiting Continuous Current (AMP) : 70 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Current Rating (85°C) (AMP) : 70 Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Printed Circuit Board Other Solder Process : Wave Solder Termination Features Relay Connection Type : PCB Tails Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Ambient Temperature Class (DEGC) : 105 - 125 Environmental Category of Protection : RTI

Body Features


  • Product Weight : 38 G  [1.3 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Base Material : Silver Alloy
  • Contact Current Class (AMP) : >50

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 24.9 MM  [.98 INCH ]
  • Product Length : 25.9 MM  [1.03 INCH ]
  • Product Width : 25.9 MM  [1.031 INCH ]
  • Width Class (Mechanical) (MM) : 25 - 30

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1500
  • Coil Power Rating DC (MILW) : 1600
  • Coil Resistance (OHM) : 90
  • Coil Suppression Method : Rp 470Ω
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 70
  • Contact Limiting Continuous Current (AMP) : 70
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 240
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 12
  • Current Rating (85°C) (AMP) : 70
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 0 - 500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Other


  • Solder Process : Wave Solder

Termination Features


  • Relay Connection Type : PCB Tails

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 105 - 125
  • Environmental Category of Protection : RTI
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1414610-0
Product Name Maxi Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 10.3 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393260-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers