The PC415H series is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable case, RoHS compliance, and Class B or Class F insulation. The relay has a maximum switching capacity of 15 A at 125 VAC and 28 VDC, with a contact resistance of 100 mΩ max. Operating time is less than 10 ms and release time is less than 5 ms, with an electrical life of 1 × 10⁵ operations. The coil for the 5 VDC variant consumes 0.5 W, with a must-operate voltage of 3.5 VDC and must-release voltage of 0.5 VDC. It operates from -55 °C to 85 °C and meets UL/CUL ratings under E86876. The part is PCB-mounted with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-5CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |