The PC415 series is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint, available in 1 Form A, B, or C contact configurations. It features sealed, immersion-cleanable construction, RoHS compliance, and AgCdO contact material. The relay has a coil power rating of 450 mW for the B sensitivity option, with a 24 VDC coil that requires a minimum operate voltage of 16.8 VDC and a maximum release voltage of 2.4 VDC. It operates in temperatures from -55°C to 85°C, offers 1500 Vrms isolation between coil and contacts, and has an operate time under 10 ms and release time under 5 ms. The device meets Class B insulation standards and is rated for 10 A switching at 120 VAC and 28 VDC, with a maximum switching current of 20 A.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-24BS-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |