WAGO Relay module 2042-3889

Description
Relay module; Nominal input voltage: 24 … 230 V AC/DC; 2 break and 2 make contacts; Limiting continuous current: 3 A; Green status indicator; Module width: 25 mm
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 … 230 V AC/DC; 2 break and 2 make contacts; Limiting continuous current: 3 A; Green status indicator; Module width: 25 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 2042-3889 - WAGO
Germantown, WI, United States
Relay module
2042-3889
Relay module 2042-3889
Relay module; Nominal input voltage: 24 … 230 V AC/DC; 2 break and 2 make contacts; Limiting continuous current: 3 A; Green status indicator; Module width: 25 mm

Relay module; Nominal input voltage: 24 … 230 V AC/DC; 2 break and 2 make contacts; Limiting continuous current: 3 A; Green status indicator; Module width: 25 mm

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-2042-3889-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-2042-3889-ND
Power Relays, Over 2 Amps 2946-2042-3889-ND
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 24 ~ 230VAC/DC Coil Socketable

General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 24 ~ 230VAC/DC Coil Socketable

Buy Now Datasheet
Relayfortjs;input24...230Vac/dc,output Rohs Compliant Wago - 52AC9133 - Newark, An Avnet Company
Chicago, IL, United States
Relayfortjs;input24...230Vac/dc,output Rohs Compliant Wago
52AC9133
Relayfortjs;input24...230Vac/dc,output Rohs Compliant Wago 52AC9133
RELAYFORTJS;INPUT24. ..230VAC/DC,OUTPUT ROHS COMPLIANT: YES

RELAYFORTJS;INPUT24...230VAC/DC,OUTPUT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2042-3889 2946-2042-3889-ND 52AC9133
Product Name Relay module Power Relays, Over 2 Amps Relayfortjs;input24...230Vac/dc,output Rohs Compliant Wago
Mounting Pluggable module for TOPJOB ® S carrier terminal block Socketable
Relay Type General
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 789-570 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 288-437 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - 857-368/006-000 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers