The PC415 is a 10 Amp subminiature PCB power relay with a 'sugar cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It is sealed and immersion cleanable, with AgCdO or AgSnO contact materials, and meets RoHS compliance. The relay has a 15.6 ohm coil for 12 VDC operation, with a 360 mW nominal power rating, must operate at 8.4 VDC, and must release at 1.2 VDC. It operates in under 10 ms and releases in under 5 ms, with a dielectric strength of 1500 Vrms between coil and contacts. The operating temperature range is -55 to 85 °C, and the terminal strength is 5 N. The insulation system is Class B unless specified as Class F. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12BS-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |