The safety relay OA/OW 5669 with part number 56.O 69.2020 is a 2 NO/2 NC configuration device designed for use in safety circuits, featuring force-guided contacts to ensure mechanical linkage between contacts and a minimum 0.5 mm air gap under failure conditions. It operates with a coil voltage range of 16.0-32.0 VDC and a coil resistance of 580 Ω. The relay supports PCB mounting, with dimensions provided in millimeters. It complies with DIN EN 50205 and IEC/EN 61810 standards for use in safety-related control systems under IEC 60204, EN 60204, and EN ISO 13849. The contact material is AgNi10 with a 0.2 µm gold plating.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 69.2020 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| Maximum Switching Current | 8.00 amps |