The PC415 series is a 10 Amp subminiature PCB power relay with a 'Sugar Cube' footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO contact material. The relay meets Class B or Class F insulation standards, operates from -55°C to 85°C, and has a maximum switching voltage of 380 VAC and 110 VDC. Contact ratings include 10 A at 120 VAC and 28 VDC, and 7 A at 240 VAC. Operate time is less than 10 ms, release time less than 5 ms, and contact resistance is 100 milliohms max. The 48 VDC coil version has a power consumption of 6400 ohms resistance, a must-operate voltage of 33.6 VDC, and a must-release voltage of 4.8 VDC. The package is PCB-mounted with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-48BCF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |