WAGO Relay module 857-303

Description
Relay module; Nominal input voltage: 12 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 12 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 857-303 - WAGO
Germantown, WI, United States
Relay module
857-303
Relay module 857-303
Relay module; Nominal input voltage: 12 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 12 VDC; 1 changeover contact; Limiting continuous current: 6 A; Yellow status indicator; Module width: 6 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-857-303-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-857-303-ND
Power Relays, Over 2 Amps 2946-857-303-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail

Buy Now Datasheet
Relay, Spst, 250Vac, 6A; Contact Configuration Wago - 08N1396 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst, 250Vac, 6A; Contact Configuration Wago
08N1396
Relay, Spst, 250Vac, 6A; Contact Configuration Wago 08N1396
RELAY, SPST, 250VAC, 6A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:6A; Product Range:857 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:220VRoHS Compliant: Yes

RELAY, SPST, 250VAC, 6A; Contact Configuration:SPST; Coil Voltage:12VDC; Contact Current:6A; Product Range:857 Series; Relay Mounting:DIN Rail; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Contact Voltage VDC:220VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 857-303 2946-857-303-ND 08N1396
Product Name Relay module Power Relays, Over 2 Amps Relay, Spst, 250Vac, 6A; Contact Configuration Wago
Mounting DIN; DIN-35 rail DIN DIN; DIN Rail
Relay Type General
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-507 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - 788-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Basic relay - 788-150 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers