The 56.O 69.6020 is a safety relay with force-guided contacts, designed for safety applications in industrial control systems. It features two normally closed contacts and operates at a rated coil voltage of 60 VDC, with a voltage range of 48.0 to 96.0 VDC. The coil resistance is 5200 Ω. The relay complies with DIN EN 50205 and IEC/EN 61810 standards and meets requirements of IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It is mounted via solder terminals with specified footprints. The contact material is AgNi10 with a 0.2 µm gold plating. All dimensions are in millimeters.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.O 69.6020 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| Maximum Switching Current | 8.00 amps |