The PC415 is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and silver cadmium oxide contacts. The relay operates at 48 VDC with a coil power of 360 mW, has a must operate voltage of 33.6 VDC, and a must release voltage of 4.8 VDC. It supports switching up to 20 A at 14 VDC and 7 A at 240 VAC, with a dielectric strength of 1500 Vrms between coil and contacts. The operating temperature range is -55 to 85 °C, with an operate time under 10 ms and release time under 5 ms. The relay is rated for 1 × 10^5 electrical operations and 1 × 10^7 mechanical operations. Its insulation system is Class F, and it meets UL/CUL standards E86876.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |