Altech Corp. Safety Relays 56.OA22.2451S

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA22.2451S is a safety relay with forced-guided contacts, designed for use in safety circuits complying with IEC 60204, EN 60204, and EN ISO 13849. It features a 5 NO/1 NC contact configuration and operates with a 24V DC coil, with a voltage range of 18.0 to 33.6V. The relay is mounted on a PCB with dimensions of 5.2 mm width and 2.5 mm depth, and it includes an AgNi10 contact material with a 5 µm gold plating. It meets DIN EN 50205 and IEC/EN 61810 standards for safety applications.

Datasheet Summary
Powered by GS/AI

The 56.OA22.2451S is a safety relay with forced-guided contacts, designed for use in safety circuits complying with IEC 60204, EN 60204, and EN ISO 13849. It features a 5 NO/1 NC contact configuration and operates with a 24V DC coil, with a voltage range of 18.0 to 33.6V. The relay is mounted on a PCB with dimensions of 5.2 mm width and 2.5 mm depth, and it includes an AgNi10 contact material with a 5 µm gold plating. It meets DIN EN 50205 and IEC/EN 61810 standards for safety applications.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA22.2451S - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA22.2451S
Safety Relays 56.OA22.2451S
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet
Relays - 56.OA22.2451S - Powell Electronics, Inc.
Swedesboro, NJ, United States
OA5622, 24VDC,5NO/1NC Contacts

OA5622, 24VDC,5NO/1NC Contacts

Buy Now
Sheung Wan, Hong Kong
Safety Relays
56.OA22.2451S
Safety Relays 56.OA22.2451S
Safety Relays OA5622, 24VDC,5NO/1NC Contacts

Safety Relays OA5622, 24VDC,5NO/1NC Contacts

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 56.OA22.2451S 56.OA22.2451S 56.OA22.2451S
Product Name Safety Relays Relays Safety Relays
Mounting Socket or Plug-in Style
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.0642S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA03.4862 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.O 69.1211 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details