Relay module with driven contacts; Nominal input voltage: 24 VDC; 2 changeover contacts; Limiting continuous current: 6 A; Red status indicator; Module width: 15 mm; 2,50 mm²; gray
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
RELAY GEN PURPOSE DPDT 6A 24V
| WAGO | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 788-384 | 2946-788-384-ND | 788-384 |
| Product Name | Relay module | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Mounting | DIN; DIN-35 rail | DIN | DIN; DIN Rail |
| Relay Type | General | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |