The PC378 series is a low-profile latching miniature PCB power relay with a 1 Form A contact configuration, designed for general-purpose switching. It has a 28.5 mm length, 12.5 mm width, and 10.1 mm height, with PCB pin termination. The relay operates at 12 VDC coil voltage with a coil resistance of 620 Ω ± 10%, consuming 0.23 W. Must operate voltage is 8.4 VDC, with must release voltage of 1.2 VDC. Contact rating is 8 A at 30 VDC and 250 VAC, with 5 kV dielectric strength between coil and contacts and 8 mm creepage distance. Operating and storage temperatures range from -40°C to 85°C. The contact material is AgSnO₂. Enclosure is dust cover. Operate time is 10 ms, release time is 5 ms. The part meets UL 873 spacing standards and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 8A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .23W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC378-1A-12C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 30 volts |