TE Connectivity Power Relays 1-1393100-7

Description
Body Features Product Weight : 306 G  [10.794 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 4 Terminal Type : Solder Dimensions Height Class (Mechanical) (MM) : 30 - 40 Product Height : 36 MM  [1.417 INCH ] Product Length : 81.8 MM  [3.22 INCH ] Product Width : 46 MM  [1.81 INCH ] Width Class (Mechanical) (MM) : 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 2710 Coil Resistance (OHM) : 850 Coil Special Features : Mechanically Latching Coil Voltage Rating (VDC) : 48 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [176 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RT0 Operating Temperature Range (DEGC) : -45 - 85
Request a Quote
Description
Body Features Product Weight : 306 G  [10.794 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 4 Terminal Type : Solder Dimensions Height Class (Mechanical) (MM) : 30 - 40 Product Height : 36 MM  [1.417 INCH ] Product Length : 81.8 MM  [3.22 INCH ] Product Width : 46 MM  [1.81 INCH ] Width Class (Mechanical) (MM) : 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 2710 Coil Resistance (OHM) : 850 Coil Special Features : Mechanically Latching Coil Voltage Rating (VDC) : 48 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [176 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RT0 Operating Temperature Range (DEGC) : -45 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-1393100-7 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-1393100-7
Power Relays 1-1393100-7
Body Features Product Weight : 306 G  [10.794 OZ ] Contact Features Contact Arrangement : 4 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgCdO Contact Number of Poles : 4 Terminal Type : Solder Dimensions Height Class (Mechanical) (MM) : 30 - 40 Product Height : 36 MM  [1.417 INCH ] Product Length : 81.8 MM  [3.22 INCH ] Product Width : 46 MM  [1.81 INCH ] Width Class (Mechanical) (MM) : 40 Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 2710 Coil Resistance (OHM) : 850 Coil Special Features : Mechanically Latching Coil Voltage Rating (VDC) : 48 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 120 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000 Insulation Initial Dielectric Between Contacts & Coil (V) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Package Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [176 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RT0 Operating Temperature Range (DEGC) : -45 - 85

Body Features


  • Product Weight : 306 G  [10.794 OZ ]

Contact Features


  • Contact Arrangement : 4 Form C (CO)
  • Contact Current Class (AMP) : 5 - 10, 16
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Material : AgCdO
  • Contact Number of Poles : 4
  • Terminal Type : Solder

Dimensions


  • Height Class (Mechanical) (MM) : 30 - 40
  • Product Height : 36 MM  [1.417 INCH ]
  • Product Length : 81.8 MM  [3.22 INCH ]
  • Product Width : 46 MM  [1.81 INCH ]
  • Width Class (Mechanical) (MM) : 40

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 2710
  • Coil Resistance (OHM) : 850
  • Coil Special Features : Mechanically Latching
  • Coil Voltage Rating (VDC) : 48
  • Contact Limiting Breaking Current (AMP) : 10
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 10
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 120
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 500 - 1000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Relay Mounting Type : Panel Mount

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [176 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RT0
  • Operating Temperature Range (DEGC) : -45 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1393100-7
Product Name Power Relays
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415356-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 221 F (-20 to 105 C)
AC Voltage 400 volts
View Details
4 suppliers
Signal Relays - 1-1393802-9 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393771-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers