The PC312 is a subminiature PCB telecom relay with a 12-pin DIL socket footprint, rated for 5A switching current and 300VAC/48VDC maximum switching voltage. It features a Form C SPDT contact, AgNi+Au contact material, and operates within a temperature range of -40°C to 85°C. The relay has a coil power of 0.36W for the 5VDC variant, with a pick-up voltage of 3.75VDC and release voltage of 0.5VDC. Operate and release times are 5ms each. It meets FCC Part 68 voltage surge requirements and is RoHS compliant. Dimensions are 15.54mm x 11.60mm x 10.58mm with a 0.1" terminal grid pitch, and the weight is 3.5g.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312-5BS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |