Altech Corp. Safety Relays 56.OA21.1222

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA21.1222 is a safety relay with force-guided contacts, designed for safety circuits in industrial applications, featuring a 2 NO/2 NC contact configuration. It operates at 12 VDC with a coil resistance of 240 Ω and a voltage range of 9.0 to 16.8 VDC. The device is designed for PCB mounting with dimensions of 5.2 mm × 2.5 mm, as specified for the 2 NO/2 NC S-Type variant. It meets DIN EN 50205 and IEC/EN 61810 standards, and is approved for use in safety-related applications per IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, and EN ISO 13849. Contact material is AgNi10 with a 0.2 µm gold plating.

Datasheet Summary
Powered by GS/AI

The 56.OA21.1222 is a safety relay with force-guided contacts, designed for safety circuits in industrial applications, featuring a 2 NO/2 NC contact configuration. It operates at 12 VDC with a coil resistance of 240 Ω and a voltage range of 9.0 to 16.8 VDC. The device is designed for PCB mounting with dimensions of 5.2 mm × 2.5 mm, as specified for the 2 NO/2 NC S-Type variant. It meets DIN EN 50205 and IEC/EN 61810 standards, and is approved for use in safety-related applications per IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, and EN ISO 13849. Contact material is AgNi10 with a 0.2 µm gold plating.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA21.1222 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA21.1222
Safety Relays 56.OA21.1222
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA21.1222
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
NC 1
Maximum Switching Current 6.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1133C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Safety Relays - 56.OA11.4831 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Safety Relays - 56.OA03.1271N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers