TE Connectivity Power Relays 1-1393130-9

Description
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 20 - 30 Contact Current Rating (Max) (AMP) : 20 Contact Material : Ag Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1500 - 2000 Coil Power Rating DC (MILW) : 2000 Coil Resistance (OHM) : 71 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Switching Load (Min) : 1A @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 20 - 30 Contact Current Rating (Max) (AMP) : 20 Contact Material : Ag Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1500 - 2000 Coil Power Rating DC (MILW) : 2000 Coil Resistance (OHM) : 71 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Switching Load (Min) : 1A @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1-1393130-9 - TE Connectivity
Berwyn, PA, United States
Power Relays
1-1393130-9
Power Relays 1-1393130-9
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 20 - 30 Contact Current Rating (Max) (AMP) : 20 Contact Material : Ag Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1500 - 2000 Coil Power Rating DC (MILW) : 2000 Coil Resistance (OHM) : 71 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 12 Contact Switching Load (Min) : 1A @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Switching Voltage (Max) (VDC) : 125 Contact Voltage Rating (VAC) : 277 Contact Voltage Rating (VDC) : 125 Mechanical Attachment Relay Mounting Type : Panel Mount Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 2 Form A (NO)
  • Contact Current Class (AMP) : 20 - 30
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Material : Ag
  • Contact Number of Poles : 2
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating Class (MILW) : 1500 - 2000
  • Coil Power Rating DC (MILW) : 2000
  • Coil Resistance (OHM) : 71
  • Coil Special Features : UL Coil Insulation Class B
  • Coil Voltage Rating (VDC) : 12
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Switching Voltage (Max) (VDC) : 125
  • Contact Voltage Rating (VAC) : 277
  • Contact Voltage Rating (VDC) : 125

Mechanical Attachment


  • Relay Mounting Type : Panel Mount

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1393130-9
Product Name Power Relays
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Power Relays - 1-1393102-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1393116-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 185 F (-45 to 85 C)
DC Power 1.25 watts
View Details
2 suppliers