The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PC pin terminal configuration with a flange mounting case and 110VDC coil. It has a 3PDT (3 Form C) contact arrangement, rated for 10A at 28VDC and 5A at 220VAC, with silver cadmium oxide contacts. The relay operates with 0.9W coil power, has a 25ms operate and release time, and supports a coil pick-up voltage of 82.5VDC and release voltage of 11VDC. It is rated for operation from -40°C to 85°C, weighs approximately 37g, and meets RoHS compliance. The package dimensions are 35.00 x 27.60 x 21.60 mm, with mounting hole spacing of 21.00 mm and terminal strength of 8N for Q-contacts and 4N for PCB terminals.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-3C-P-C1-110D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Triple Pole (TP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |