Altech Corp. Safety Relays 56.OA03.1244

Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Description
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 56.OA03.1244 is a 4 NO/4 NC safety relay with a 12 VDC coil, force-guided contacts, and AgSnO+0.2µmAu contact material. It operates within a voltage range of 8.4-19.2 VDC and has a coil resistance of 112 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is suitable for safety applications per IEC 60204, EN 60204, and EN ISO 13849. It is designed for DIN rail mounting and shares the 103.6 mm (4.08 in) module length with other 8-pole, 10 A variants in its series. Contact ratings are 10 A at 250 VDC or 400 VAC. All variants in this series feature screw-cage clamp connections, an LED coil voltage indicator, reverse polarity protection, and surge suppression for DC coils.

Datasheet Summary
Powered by GS/AI

The 56.OA03.1244 is a 4 NO/4 NC safety relay with a 12 VDC coil, force-guided contacts, and AgSnO+0.2µmAu contact material. It operates within a voltage range of 8.4-19.2 VDC and has a coil resistance of 112 Ω. The relay meets DIN EN 50205 and IEC/EN 61810 standards and is suitable for safety applications per IEC 60204, EN 60204, and EN ISO 13849. It is designed for DIN rail mounting and shares the 103.6 mm (4.08 in) module length with other 8-pole, 10 A variants in its series. Contact ratings are 10 A at 250 VDC or 400 VAC. All variants in this series feature screw-cage clamp connections, an LED coil voltage indicator, reverse polarity protection, and surge suppression for DC coils.

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - 56.OA03.1244 - Altech Corp.
Flemington, NJ, USA
Safety Relays
56.OA03.1244
Safety Relays 56.OA03.1244
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment. Features: Force Guided Contacts 2 to 8 poles 5 to 100VDC PCB Sockets DIN Rail Sockets and Modules

Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.

Features:

  • Force Guided Contacts
  • 2 to 8 poles
  • 5 to 100VDC
  • PCB Sockets
  • DIN Rail Sockets and Modules
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Electromechanical Relays
Product Number 56.OA03.1244
Product Name Safety Relays
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
NC 1
Maximum Switching Current 10.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 156.OA02.2433C-ND - DigiKey
Specs
Channels Single Throw
Mounting DIN
View Details
3 suppliers
Relays - 5494.5 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers