Picker Components General Purpose Relays PC118-2C-P-24D-DM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PC pin termination and with a 24VDC coil. It has a DPDT (2 Form C) contact configuration, rated for 10A at 28VDC and 10A at 220VAC, with AgCdO contacts and a maximum switching power of 280W DC or 2200VA AC. The relay operates from -40°C to 85°C, has a coil power consumption of 0.9W, an operate time of 25ms, and a release time of 25ms. It features a push-to-test button and is RoHS compliant. The case dimensions are 43.00 mm in length, 35.00 mm in width, and 27.60 mm in height, with a weight of approximately 37g.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PC pin termination and with a 24VDC coil. It has a DPDT (2 Form C) contact configuration, rated for 10A at 28VDC and 10A at 220VAC, with AgCdO contacts and a maximum switching power of 280W DC or 2200VA AC. The relay operates from -40°C to 85°C, has a coil power consumption of 0.9W, an operate time of 25ms, and a release time of 25ms. It features a push-to-test button and is RoHS compliant. The case dimensions are 43.00 mm in length, 35.00 mm in width, and 27.60 mm in height, with a weight of approximately 37g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-P-24D-DM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-P-24D-DM-X
General Purpose Relays 2500-PC118-2C-P-24D-DM-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-P-24D-DM-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 2042-3004 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details