The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole forms with DPDT (2 Form C) contact configuration. It features gold plated contacts, a push-to-test button, and a flange mount case, with a plug-in terminal type. The relay is rated for 12VAC coil voltage, switching up to 277VAC at 10A, and has a coil power consumption of 1.2VA. It operates within a temperature range of -40°C to 85°C, with an operate and release time of 25ms. Contact material is AgCdO, with a maximum switching power of 2200VA and an insulation resistance of 100MΩ at 500VDC. The relay is RoHS compliant and compatible with the SC118 series socket. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |